Vishay Precision Group RES 523 OHM 1/10W 1% 0603 SMD CRCW0603523RFKTA

Description
RES 523ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 523ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 523 OHM 1/10W 1% 0603 SMD - CRCW0603523RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523 OHM 1/10W 1% 0603 SMD
CRCW0603523RFKTA
RES 523 OHM 1/10W 1% 0603 SMD CRCW0603523RFKTA
RES 523ohm 1/10W 1% 0603 SMD

RES 523ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0603523RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603523RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603523RFKTACT-ND
RES SMD 523 OHM 1% 1/10W 0603

RES SMD 523 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603523RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603523RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603523RFKTADKR-ND
RES SMD 523 OHM 1% 1/10W 0603

RES SMD 523 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603523RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603523RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603523RFKTATR-ND
523 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

523 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 523R, 1%, 0.1W, 0603; Resistance Vishay - 36C9252 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 523R, 1%, 0.1W, 0603; Resistance Vishay
36C9252
Res, Thick Film, 523R, 1%, 0.1W, 0603; Resistance Vishay 36C9252
RES, THICK FILM, 523R, 1%, 0.1W, 0603; Resistance:523ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

RES, THICK FILM, 523R, 1%, 0.1W, 0603; Resistance:523ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603523RFKTA 541-CRCW0603523RFKTACT-ND 36C9252
Product Name RES 523 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 523R, 1%, 0.1W, 0603; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 523 ohms 523 ohms 523 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details