Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 523 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW0603523KFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 523 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 523 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 523 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W3044 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 523 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W3044
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 523 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W3044
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 523 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 523 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W3044
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 523 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115000 ohms
View Details
2 suppliers
Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-BPR58CR27J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details