Vishay Precision Group Chip Resistor - Surface Mount CRCW0603523KFKEA

Description
523 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
523 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-523KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-523KHDKR-ND
Chip Resistor - Surface Mount 541-523KHDKR-ND
523 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

523 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-523KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-523KHCT-ND
Chip Resistor - Surface Mount 541-523KHCT-ND
523 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

523 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-523KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-523KHTR-ND
Chip Resistor - Surface Mount 541-523KHTR-ND
523 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

523 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 523K OHM 1/10W 1% 0603 SMD - CRCW0603523KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523K OHM 1/10W 1% 0603 SMD
CRCW0603523KFKEA
RES 523K OHM 1/10W 1% 0603 SMD CRCW0603523KFKEA
RES 523Kohm 1/10W 1% 0603 SMD

RES 523Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603523KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603523KFKEA
Chip Resistor - Surface Mount CRCW0603523KFKEA
RES SMD 523K OHM 1% 1/10W 0603

RES SMD 523K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 523K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3954 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 523K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3954
Res, Thick Film, 523K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3954
RES, THICK FILM, 523K, 1%, 0.1W, 0603, REEL; Resistance:523kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 523K, 1%, 0.1W, 0603, REEL; Resistance:523kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 523K, 1%, 0.1W, 0603; Resistance Vishay - 52K8603 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 523K, 1%, 0.1W, 0603; Resistance Vishay
52K8603
Res, Thick Film, 523K, 1%, 0.1W, 0603; Resistance Vishay 52K8603
RES, THICK FILM, 523K, 1%, 0.1W, 0603; Resistance:523kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 523K, 1%, 0.1W, 0603; Resistance:523kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-523KHDKR-ND CRCW0603523KFKEA CRCW0603523KFKEA 42K3954 52K8603
Product Name Chip Resistor - Surface Mount RES 523K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 523K, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 523K, 1%, 0.1W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details