Vishay Intertechnology, Inc. RES DIS 523R 1% 1/16W T S CRCW06035230F100RT1

Description
RES DIS 523R 1% 1/16W T S
Request a Quote
Description
RES DIS 523R 1% 1/16W T S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES DIS 523R 1% 1/16W T S - CRCW06035230F100RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES DIS 523R 1% 1/16W T S
CRCW06035230F100RT1
RES DIS 523R 1% 1/16W T S CRCW06035230F100RT1
RES DIS 523R 1% 1/16W T S

RES DIS 523R 1% 1/16W T S

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06035230F100RT1
Product Name RES DIS 523R 1% 1/16W T S
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details