Vishay Precision Group Chip Resistor - Surface Mount CRCW060351R1FKEBC

Description
51.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
51.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060351R1FKEBC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060351R1FKEBC-ND
Chip Resistor - Surface Mount CRCW060351R1FKEBC-ND
51.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

51.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
D11/crcw0603-C 100 51R1 1% Et5 E3 Rohs Compliant Vishay - 59AC2839 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603-C 100 51R1 1% Et5 E3 Rohs Compliant Vishay
59AC2839
D11/crcw0603-C 100 51R1 1% Et5 E3 Rohs Compliant Vishay 59AC2839
D11/CRCW0603-C 100 51R1 1% ET5 E3 ROHS COMPLIANT: YES

D11/CRCW0603-C 100 51R1 1% ET5 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW060351R1FKEBC-ND 59AC2839
Product Name Chip Resistor - Surface Mount D11/crcw0603-C 100 51R1 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details