Vishay Precision Group Chip Resistor - Surface Mount CRCW060351R1FKEA

Description
51.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
51.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-51.1HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.1HTR-ND
Chip Resistor - Surface Mount 541-51.1HTR-ND
51.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

51.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51.1HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.1HCT-ND
Chip Resistor - Surface Mount 541-51.1HCT-ND
51.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

51.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51.1HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.1HDKR-ND
Chip Resistor - Surface Mount 541-51.1HDKR-ND
51.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

51.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 51.1 Ohms Power (Watts): 0.1W, 1/10W Tolerance: ±1% Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 51.1 Ohms
Power (Watts): 0.1W, 1/10W
Tolerance: ±1%
Composition: Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6790526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790526
Surface Mount Resistors 6790526
Vishay CRCW060351R1FKEA

Vishay CRCW060351R1FKEA

Supplier's Site
SMD 51.1 Ohm 75V Resistor - 52-CRCW060351R1FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 51.1 Ohm 75V Resistor
52-CRCW060351R1FKEA
SMD 51.1 Ohm 75V Resistor 52-CRCW060351R1FKEA
0603 Thick Film Resistor, 51.1 Ohm, 1%, 75V, 100ppm, SMD Product overview: CRCW060351R1FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51.1 Ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51.1 Ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060351R1FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 51.1 Ohm, 1%, 75V, 100ppm, SMD Product overview: CRCW060351R1FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51.1 Ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51.1 Ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060351R1FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film ResistorSeries:CRCW; Resistance:51.1ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW060351R1FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:51.1ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW060351R1FKEA
Thick Film ResistorSeries:CRCW; Resistance:51.1ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW060351R1FKEA
Thick Film ResistorSeries:CRCW; Resistance:51.1ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:51.1ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Res, Thick Film, 51R1, 1%, 0.1W, 0603; Resistance Vishay - 52K8594 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51R1, 1%, 0.1W, 0603; Resistance Vishay
52K8594
Res, Thick Film, 51R1, 1%, 0.1W, 0603; Resistance Vishay 52K8594
RES, THICK FILM, 51R1, 1%, 0.1W, 0603; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 51R1, 1%, 0.1W, 0603; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 51R1, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3949 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51R1, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3949
Res, Thick Film, 51R1, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3949
RES, THICK FILM, 51R1, 1%, 0.1W, 0603, REEL; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 51R1, 1%, 0.1W, 0603, REEL; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-51.1HTR-ND 6790526 52-CRCW060351R1FKEA CRCW060351R1FKEA 52K8594 42K3949
Product Name Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Resistors SMD 51.1 Ohm 75V Resistor Thick Film ResistorSeries:CRCW; Resistance:51.1ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Res, Thick Film, 51R1, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 51R1, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick film THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms 51.1 ohms 51.1 ohms 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers