Vishay Precision Group Chip Resistor - Surface Mount CRCW060351R0JNEA

Description
51 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
51 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-51GTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51GTR-ND
Chip Resistor - Surface Mount 541-51GTR-ND
51 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

51 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51GDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51GDKR-ND
Chip Resistor - Surface Mount 541-51GDKR-ND
51 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

51 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51GCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51GCT-ND
Chip Resistor - Surface Mount 541-51GCT-ND
51 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

51 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:51ohm; Resistance Tolerance:+/- 5 %; Power Rating:0.1W;... - CRCW060351R0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:51ohm; Resistance Tolerance:+/- 5 %; Power Rating:0.1W;...
CRCW060351R0JNEA
Thick Film ResistorSeries:CRCW; Resistance:51ohm; Resistance Tolerance:+/- 5 %; Power Rating:0.1W;... CRCW060351R0JNEA
Thick Film ResistorSeries:CRCW; Resistance:51ohm; Resistance Tolerance:+/- 5 %; Power Rating:0.1W;...

Thick Film ResistorSeries:CRCW; Resistance:51ohm; Resistance Tolerance:+/- 5 %; Power Rating:0.1W;...

Supplier's Site
RES SMD 51 OHM 5% 1/10W 0603 - 873-CRCW060351R0JNEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 51 OHM 5% 1/10W 0603
873-CRCW060351R0JNEA
RES SMD 51 OHM 5% 1/10W 0603 873-CRCW060351R0JNEA
RES SMD 51 OHM 5% 1/10W 0603

RES SMD 51 OHM 5% 1/10W 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW060351R0JNEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW060351R0JNEA
Resistors - Chip Resistor - Surface Mount CRCW060351R0JNEA
RES SMD 51 OHM 5% 1/10W 0603

RES SMD 51 OHM 5% 1/10W 0603

Supplier's Site
Res, Thick Film, 51R, 5%, 0.1W, 0603; Resistance Vishay - 59M6822 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51R, 5%, 0.1W, 0603; Resistance Vishay
59M6822
Res, Thick Film, 51R, 5%, 0.1W, 0603; Resistance Vishay 59M6822
RES, THICK FILM, 51R, 5%, 0.1W, 0603; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 51R, 5%, 0.1W, 0603; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 51R, 5%, 0.1W, 0603, Reel; Resistance Vishay - 52K8593 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51R, 5%, 0.1W, 0603, Reel; Resistance Vishay
52K8593
Res, Thick Film, 51R, 5%, 0.1W, 0603, Reel; Resistance Vishay 52K8593
RES, THICK FILM, 51R, 5%, 0.1W, 0603, REEL; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 51R, 5%, 0.1W, 0603, REEL; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-51GTR-ND CRCW060351R0JNEA 873-CRCW060351R0JNEA CRCW060351R0JNEA 59M6822 52K8593
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:51ohm; Resistance Tolerance:+/- 5 %; Power Rating:0.1W;... RES SMD 51 OHM 5% 1/10W 0603 Resistors - Chip Resistor - Surface Mount Res, Thick Film, 51R, 5%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 51R, 5%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 51 ohms 51 ohms 51 ohms 51 ohms 51 ohms 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details