Vishay Intertechnology, Inc. RES 51R0 1% 0.063W 0603 CRCW060351R0FT

Description
RES 51R0 1% 0.063W 0603
Request a Quote
Description
RES 51R0 1% 0.063W 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 51R0 1% 0.063W 0603 - CRCW060351R0FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51R0 1% 0.063W 0603
CRCW060351R0FT
RES 51R0 1% 0.063W 0603 CRCW060351R0FT
RES 51R0 1% 0.063W 0603

RES 51R0 1% 0.063W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW060351R0FT
Product Name RES 51R0 1% 0.063W 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614931-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details