Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060351R0FKEAHP

Description
51 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
51 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-51.0STR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.0STR-ND
Chip Resistor - Surface Mount 541-51.0STR-ND
51 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

51 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51.0SDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.0SDKR-ND
Chip Resistor - Surface Mount 541-51.0SDKR-ND
51 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

51 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51.0SCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.0SCT-ND
Chip Resistor - Surface Mount 541-51.0SCT-ND
51 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

51 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 51.0 OHM .25W 1% 0603 SMD - CRCW060351R0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.0 OHM .25W 1% 0603 SMD
CRCW060351R0FKEAHP
RES 51.0 OHM .25W 1% 0603 SMD CRCW060351R0FKEAHP
RES 51.0ohm .25W 1% 0603 SMD

RES 51.0ohm .25W 1% 0603 SMD

Supplier's Site
Res, Aec-Q200, 51R, 1%, 0.33W, 0603 Rohs Compliant Vishay - 84AH5242 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 51R, 1%, 0.33W, 0603 Rohs Compliant Vishay
84AH5242
Res, Aec-Q200, 51R, 1%, 0.33W, 0603 Rohs Compliant Vishay 84AH5242
RES, AEC-Q200, 51R, 1%, 0.33W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 51R, 1%, 0.33W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-51.0STR-ND CRCW060351R0FKEAHP 84AH5242
Product Name Chip Resistor - Surface Mount RES 51.0 OHM .25W 1% 0603 SMD Res, Aec-Q200, 51R, 1%, 0.33W, 0603 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Resistance Range 51 ohms 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567537 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0016 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details