Vishay Precision Group Chip Resistor - Surface Mount CRCW060351K1FKEA

Description
51.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
51.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-51.1KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.1KHDKR-ND
Chip Resistor - Surface Mount 541-51.1KHDKR-ND
51.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

51.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51.1KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.1KHCT-ND
Chip Resistor - Surface Mount 541-51.1KHCT-ND
51.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

51.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51.1KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.1KHTR-ND
Chip Resistor - Surface Mount 541-51.1KHTR-ND
51.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

51.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 51.1K OHM 1/10W 1% 0603 SMD - CRCW060351K1FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1K OHM 1/10W 1% 0603 SMD
CRCW060351K1FKEA
RES 51.1K OHM 1/10W 1% 0603 SMD CRCW060351K1FKEA
RES 51.1Kohm 1/10W 1% 0603 SMD

RES 51.1Kohm 1/10W 1% 0603 SMD

Supplier's Site
SMD 75V 100mW Resistor - 52-CRCW060351K1FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 100mW Resistor
52-CRCW060351K1FKEA
SMD 75V 100mW Resistor 52-CRCW060351K1FKEA
0603 Thick Film Resistor, 51.1kR, 1%, 75V, 100mW, SMD Product overview: CRCW060351K1FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060351K1FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 51.1kR, 1%, 75V, 100mW, SMD Product overview: CRCW060351K1FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060351K1FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6790529 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790529
Surface Mount Resistors 6790529
Vishay CRCW060351K1FKEA

Vishay CRCW060351K1FKEA

Supplier's Site
Surface Mount Resistors - 1694428 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694428
Surface Mount Resistors 1694428
Vishay CRCW060351K1FKEA

Vishay CRCW060351K1FKEA

Supplier's Site
Res, Thick Film, 51K1, 1%, 0.1W, 0603; Resistance Vishay - 52K8590 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51K1, 1%, 0.1W, 0603; Resistance Vishay
52K8590
Res, Thick Film, 51K1, 1%, 0.1W, 0603; Resistance Vishay 52K8590
RES, THICK FILM, 51K1, 1%, 0.1W, 0603; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 51K1, 1%, 0.1W, 0603; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 51K1, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8591 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51K1, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8591
Res, Thick Film, 51K1, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8591
RES, THICK FILM, 51K1, 1%, 0.1W, 0603, REEL; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 51K1, 1%, 0.1W, 0603, REEL; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 51.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5403 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 51.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5403
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 51.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5403
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 51.1 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 51.1 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW060351K1FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060351K1FKEA
Chip Resistor - Surface Mount CRCW060351K1FKEA
RES SMD 51.1K OHM 1% 1/10W 0603

RES SMD 51.1K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW060351K1FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW060351K1FKEA
Resistors - Chip Resistor - Surface Mount CRCW060351K1FKEA
RES SMD 51.1K OHM 1% 1/10W 0603

RES SMD 51.1K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 541-51.1KHDKR-ND CRCW060351K1FKEA 52-CRCW060351K1FKEA 6790529 52K8590 52K8591 61M5403 CRCW060351K1FKEA CRCW060351K1FKEA
Product Name Chip Resistor - Surface Mount RES 51.1K OHM 1/10W 1% 0603 SMD SMD 75V 100mW Resistor Surface Mount Resistors Res, Thick Film, 51K1, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 51K1, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 51.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD) 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD435GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details