Vishay Intertechnology, Inc. RES 51K OHM 1/10W 5% 0603 SMD CRCW060351K0JNTA

Description
RES 51Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 51Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51K OHM 1/10W 5% 0603 SMD - CRCW060351K0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51K OHM 1/10W 5% 0603 SMD
CRCW060351K0JNTA
RES 51K OHM 1/10W 5% 0603 SMD CRCW060351K0JNTA
RES 51Kohm 1/10W 5% 0603 SMD

RES 51Kohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW060351K0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060351K0JNTA-ND
Chip Resistor - Surface Mount CRCW060351K0JNTA-ND
51 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

51 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW060351K0JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060351K0JNTA
Chip Resistor - Surface Mount CRCW060351K0JNTA
RES SMD 51K OHM 5% 1/10W 0603

RES SMD 51K OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW060351K0JNTA CRCW060351K0JNTA-ND CRCW060351K0JNTA
Product Name RES 51K OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 51000 ohms 51000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details