Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:51kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... CRCW060351K0FKEA

Description
Thick Film ResistorSeries:CRCW; Resistance:51kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:51kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:51kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... - CRCW060351K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:51kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...
CRCW060351K0FKEA
Thick Film ResistorSeries:CRCW; Resistance:51kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... CRCW060351K0FKEA
Thick Film ResistorSeries:CRCW; Resistance:51kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Thick Film ResistorSeries:CRCW; Resistance:51kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Supplier's Site
Surface Mount Resistors - 6790510 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790510
Surface Mount Resistors 6790510
Vishay CRCW060351K0FKEA

Vishay CRCW060351K0FKEA

Supplier's Site
Surface Mount Resistors - 6790510P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790510P
Surface Mount Resistors 6790510P
Vishay CRCW060351K0FKEA

Vishay CRCW060351K0FKEA

Supplier's Site
Surface Mount Resistors - 1694423 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694423
Surface Mount Resistors 1694423
Vishay CRCW060351K0FKEA

Vishay CRCW060351K0FKEA

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW060351K0FKEA
851015-CRCW060351K0FKEA
Chip Resistor - Surface Mount - CRCW060351K0FKEA 851015-CRCW060351K0FKEA
Manufacturer: Vishay Win Source Part Number: 851015-CRCW060351K0F KEA Series: CRCW Features: 51 kOhms Chip Resistor Package: Reel - TR Family Name: CRCW0603 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-51.0KHCT, 541-51.0KHTR, 541-51.0KHDKR, D11/CRCW0603 100 51K 1% ET1 E3

Manufacturer: Vishay
Win Source Part Number: 851015-CRCW060351K0FKEA
Series: CRCW
Features: 51 kOhms Chip Resistor
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-51.0KHCT, 541-51.0KHTR, 541-51.0KHDKR, D11/CRCW0603 100 51K 1% ET1 E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51.0KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.0KHTR-ND
Chip Resistor - Surface Mount 541-51.0KHTR-ND
51 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

51 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51.0KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.0KHCT-ND
Chip Resistor - Surface Mount 541-51.0KHCT-ND
51 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

51 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51.0KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.0KHDKR-ND
Chip Resistor - Surface Mount 541-51.0KHDKR-ND
51 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

51 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive 75V 100mW Resistor - 52-CRCW060351K0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 100mW Resistor
52-CRCW060351K0FKEA
Automotive 75V 100mW Resistor 52-CRCW060351K0FKEA
0603 Thick Film Resistor, 51kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW060351K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060351K0FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 51kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW060351K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060351K0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 51K, 1%, 0.1W, 0603; Resistance Vishay - 52K8588 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51K, 1%, 0.1W, 0603; Resistance Vishay
52K8588
Res, Thick Film, 51K, 1%, 0.1W, 0603; Resistance Vishay 52K8588
RES, THICK FILM, 51K, 1%, 0.1W, 0603; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 51K, 1%, 0.1W, 0603; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 51K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8589 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51K, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8589
Res, Thick Film, 51K, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8589
RES, THICK FILM, 51K, 1%, 0.1W, 0603, REEL; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 51K, 1%, 0.1W, 0603, REEL; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 51 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5402 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 51 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5402
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 51 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5402
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 51 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 51 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 51K OHM 1% 1/10W 0603 - 873-CRCW060351K0FKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 51K OHM 1% 1/10W 0603
873-CRCW060351K0FKEA
RES SMD 51K OHM 1% 1/10W 0603 873-CRCW060351K0FKEA
RES SMD 51K OHM 1% 1/10W 0603

RES SMD 51K OHM 1% 1/10W 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW060351K0FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW060351K0FKEA
Resistors - Chip Resistor - Surface Mount CRCW060351K0FKEA
RES SMD 51K OHM 1% 1/10W 0603

RES SMD 51K OHM 1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - CRCW060351K0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060351K0FKEA
Chip Resistor - Surface Mount CRCW060351K0FKEA
RES SMD 51K OHM 1% 1/10W 0603

RES SMD 51K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW060351K0FKEA 6790510 6790510P 851015-CRCW060351K0FKEA 541-51.0KHTR-ND 52-CRCW060351K0FKEA 52K8588 52K8589 61M5402 873-CRCW060351K0FKEA CRCW060351K0FKEA CRCW060351K0FKEA
Product Name Thick Film ResistorSeries:CRCW; Resistance:51kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - CRCW060351K0FKEA Chip Resistor - Surface Mount Automotive 75V 100mW Resistor Res, Thick Film, 51K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 51K, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 51 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay RES SMD 51K OHM 1% 1/10W 0603 Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603; 0603 (1608 Metric)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD364GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details