Vishay Intertechnology, Inc. RESISTOR 5.1K 1/16W 5% 0603SMT CRCW0603512J

Description
RESISTOR 5.1K 1/16W 5% 0603SMT
Request a Quote
Description
RESISTOR 5.1K 1/16W 5% 0603SMT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 5.1K 1/16W 5% 0603SMT - CRCW0603512J - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 5.1K 1/16W 5% 0603SMT
CRCW0603512J
RESISTOR 5.1K 1/16W 5% 0603SMT CRCW0603512J
RESISTOR 5.1K 1/16W 5% 0603SMT

RESISTOR 5.1K 1/16W 5% 0603SMT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603512J
Product Name RESISTOR 5.1K 1/16W 5% 0603SMT
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1622935-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers