Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0603511RFKTA

Description
511 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
511 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3008-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3008-6-ND
Chip Resistor - Surface Mount 541-3008-6-ND
511 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

511 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3008-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3008-2-ND
Chip Resistor - Surface Mount 541-3008-2-ND
511 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

511 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3008-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3008-1-ND
Chip Resistor - Surface Mount 541-3008-1-ND
511 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

511 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
100mW 75V Resistor - 52-CRCW0603511RFKTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100mW 75V Resistor
52-CRCW0603511RFKTA
100mW 75V Resistor 52-CRCW0603511RFKTA
0603 Thick Film Resistor, 511R, 1%, 100mW, 75V Product overview: CRCW0603511RFKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603511RFKTA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 511R, 1%, 100mW, 75V Product overview: CRCW0603511RFKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603511RFKTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0603511RFKTA
915869-CRCW0603511RFKTA
Chip Resistor - Surface Mount - CRCW0603511RFKTA 915869-CRCW0603511RFKTA
Manufacturer: Vishay Win Source Part Number: 915869-CRCW0603511RF KTA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 511 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8533.21.0030 Other Part Number: CRCW0603511RFKTA-ND, CRCW0603 100 511R 1% RT1, 541-3008-6, 541-3008-2, 541-3008-1, CRCW06035110FRT1

Manufacturer: Vishay
Win Source Part Number: 915869-CRCW0603511RFKTA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 511 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8533.21.0030
Other Part Number: CRCW0603511RFKTA-ND, CRCW0603 100 511R 1% RT1, 541-3008-6, 541-3008-2, 541-3008-1, CRCW06035110FRT1

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:511ohm; Resistance Tolerance: 1%; Power Rating:0.1... - CRCW0603511RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:511ohm; Resistance Tolerance: 1%; Power Rating:0.1...
CRCW0603511RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:511ohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW0603511RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:511ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Thick Film Chip ResistorSeries:CRCW; Resistance:511ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Supplier's Site
Res, Thick Film, 511R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4265 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 511R, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4265
Res, Thick Film, 511R, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4265
RES, THICK FILM, 511R, 1%, 0.1W, 0603, REEL; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 511R, 1%, 0.1W, 0603, REEL; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-3008-6-ND 52-CRCW0603511RFKTA 915869-CRCW0603511RFKTA CRCW0603511RFKTA 07J4265
Product Name Chip Resistor - Surface Mount 100mW 75V Resistor Chip Resistor - Surface Mount - CRCW0603511RFKTA Thick Film Chip ResistorSeries:CRCW; Resistance:511ohm; Resistance Tolerance: 1%; Power Rating:0.1... Res, Thick Film, 511R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 511 ohms 511 ohms 511 ohms 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details