Vishay Precision Group Chip Resistor - Surface Mount CRCW0603511RFKEA

Description
511 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Description
511 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, part number 27W4292, has a resistance value of 511 Ohms and a power rating of 100 mW. It features a tolerance of 1% and a maximum voltage rating of 75 V. This resistor is RoHS compliant and is designed for stability, with a resistance change of ±1% over 1000 hours at 70 °C. The product is suitable for applications requiring high reliability, as it meets AEC-Q200 qualification standards. The resistor is packaged in a 0603 size, making it compatible with various PCB layouts. It is constructed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, part number 27W4292, has a resistance value of 511 Ohms and a power rating of 100 mW. It features a tolerance of 1% and a maximum voltage rating of 75 V. This resistor is RoHS compliant and is designed for stability, with a resistance change of ±1% over 1000 hours at 70 °C. The product is suitable for applications requiring high reliability, as it meets AEC-Q200 qualification standards. The resistor is packaged in a 0603 size, making it compatible with various PCB layouts. It is constructed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-511HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-511HCT-ND
Chip Resistor - Surface Mount 541-511HCT-ND
511 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

511 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-511HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-511HDKR-ND
Chip Resistor - Surface Mount 541-511HDKR-ND
511 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

511 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-511HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-511HTR-ND
Chip Resistor - Surface Mount 541-511HTR-ND
511 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

511 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 511 OHM 1/10W 1% 0603 SMD - CRCW0603511RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 1/10W 1% 0603 SMD
CRCW0603511RFKEA
RES 511 OHM 1/10W 1% 0603 SMD CRCW0603511RFKEA
RES 511ohm 1/10W 1% 0603 SMD

RES 511ohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 511R, 1%, 0.1W, 0603; Resistance Vishay - 52K8599 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 511R, 1%, 0.1W, 0603; Resistance Vishay
52K8599
Res, Thick Film, 511R, 1%, 0.1W, 0603; Resistance Vishay 52K8599
RES, THICK FILM, 511R, 1%, 0.1W, 0603; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 511R, 1%, 0.1W, 0603; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 511R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8600 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 511R, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8600
Res, Thick Film, 511R, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8600
RES, THICK FILM, 511R, 1%, 0.1W, 0603, REEL; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 511R, 1%, 0.1W, 0603, REEL; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 511 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4292 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 511 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4292
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 511 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4292
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 511 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 511 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
±1% 511Ω 0603 Chip Resistor - Surface Mount ROHS - 17930-CRCW0603511RFKEA - Utmel Electronic Limited
Hong Kong, China
±1% 511Ω 0603 Chip Resistor - Surface Mount ROHS
17930-CRCW0603511RFKEA
±1% 511Ω 0603 Chip Resistor - Surface Mount ROHS 17930-CRCW0603511RFKEA
±1% 511Ω 0603 Chip Resistor - Surface Mount ROHS

±1% 511Ω 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-511HCT-ND CRCW0603511RFKEA 52K8599 52K8600 27W4292 17930-CRCW0603511RFKEA
Product Name Chip Resistor - Surface Mount RES 511 OHM 1/10W 1% 0603 SMD Res, Thick Film, 511R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 511R, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 511 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay ±1% 511Ω 0603 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms 511 ohms 511 ohms 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756549 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details