Vishay Precision Group Chip Resistor - Surface Mount CRCW0603511KFKEA

Description
511 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
511 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-511KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-511KHTR-ND
Chip Resistor - Surface Mount 541-511KHTR-ND
511 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

511 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-511KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-511KHCT-ND
Chip Resistor - Surface Mount 541-511KHCT-ND
511 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

511 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-511KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-511KHDKR-ND
Chip Resistor - Surface Mount 541-511KHDKR-ND
511 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

511 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6790513 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790513
Surface Mount Resistors 6790513
Vishay CRCW0603511KFKEA

Vishay CRCW0603511KFKEA

Supplier's Site
Surface Mount Resistors - 1694424 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694424
Surface Mount Resistors 1694424
Vishay CRCW0603511KFKEA

Vishay CRCW0603511KFKEA

Supplier's Site
Thick Film Chip ResistorSeries:CRCW; Resistance:511kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW0603511KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:511kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW0603511KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:511kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW0603511KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:511kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:511kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
SMD 75V Resistor - 52-CRCW0603511KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V Resistor
52-CRCW0603511KFKEA
SMD 75V Resistor 52-CRCW0603511KFKEA
511kR 1% 75V 0603 Thick Film SMD Resistor Product overview: CRCW0603511KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603511KFKEA can be used for catalog matching and distributor lookup.

511kR 1% 75V 0603 Thick Film SMD Resistor Product overview: CRCW0603511KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603511KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0603511KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603511KFKEA
Chip Resistor - Surface Mount CRCW0603511KFKEA
RES SMD 511K OHM 1% 1/10W 0603

RES SMD 511K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 511K, 1%, 0.1W, 0603; Resistance Vishay - 52K8598 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 511K, 1%, 0.1W, 0603; Resistance Vishay
52K8598
Res, Thick Film, 511K, 1%, 0.1W, 0603; Resistance Vishay 52K8598
RES, THICK FILM, 511K, 1%, 0.1W, 0603; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 511K, 1%, 0.1W, 0603; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 511K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3951 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 511K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3951
Res, Thick Film, 511K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3951
RES, THICK FILM, 511K, 1%, 0.1W, 0603, REEL; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 511K, 1%, 0.1W, 0603, REEL; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-511KHTR-ND 6790513 CRCW0603511KFKEA 52-CRCW0603511KFKEA CRCW0603511KFKEA 52K8598 42K3951
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Thick Film Chip ResistorSeries:CRCW; Resistance:511kohm; Resistance Tolerance: 1%; Power Rating:0.... SMD 75V Resistor Chip Resistor - Surface Mount Res, Thick Film, 511K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 511K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data