VISHAY INTERTECHNOLOGY, INC.
CRCW06035113FT -- 511K 1% 100PPM TF
Vishay Intertechnology, Inc.
511K 1% 100PPM TF
CRCW06035113FT
Description
511K 1% 100PPM TF
Request a Quote
Email Supplier
Description
511K 1% 100PPM TF
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06035113FT |
|
Product Name
|
511K 1% 100PPM TF |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Wirewound; Wirewound
Mounting / Packaging
ThroughHole
Resistance Range
0.0100 ohms
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details