Vishay Intertechnology, Inc. RES, 5.11KOHM 1%, 0.0625W, 0603 CRCW06035111FT

Description
RES, 5.11KOHM 1%, 0.0625W, 0603
Request a Quote
Description
RES, 5.11KOHM 1%, 0.0625W, 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 5.11KOHM 1%, 0.0625W, 0603 - CRCW06035111FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 5.11KOHM 1%, 0.0625W, 0603
CRCW06035111FT
RES, 5.11KOHM 1%, 0.0625W, 0603 CRCW06035111FT
RES, 5.11KOHM 1%, 0.0625W, 0603

RES, 5.11KOHM 1%, 0.0625W, 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06035111FT
Product Name RES, 5.11KOHM 1%, 0.0625W, 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details