Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 51Kohms 5% CRCW0603510RJNEB

Description
Thick Film Resistors - SMD 1/10watt 51Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 51Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 51Kohms 5% - CRCW0603510RJNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 51Kohms 5%
CRCW0603510RJNEB
Thick Film Resistors - SMD 1/10watt 51Kohms 5% CRCW0603510RJNEB
Thick Film Resistors - SMD 1/10watt 51Kohms 5%

Thick Film Resistors - SMD 1/10watt 51Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0603510RJNEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603510RJNEBTR-ND
Chip Resistor - Surface Mount 541-CRCW0603510RJNEBTR-ND
510 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

510 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603510RJNEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603510RJNEBCT-ND
Chip Resistor - Surface Mount 541-CRCW0603510RJNEBCT-ND
510 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

510 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603510RJNEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603510RJNEBDKR-ND
Chip Resistor - Surface Mount 541-CRCW0603510RJNEBDKR-ND
510 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

510 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0603510RJNEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603510RJNEB
Chip Resistor - Surface Mount CRCW0603510RJNEB
RES SMD 510 OHM 5% 1/10W 0603

RES SMD 510 OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW0603510RJNEB 541-CRCW0603510RJNEBTR-ND CRCW0603510RJNEB
Product Name Thick Film Resistors - SMD 1/10watt 51Kohms 5% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 51000 ohms 510 ohms 510 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8663FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614953-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
View Details
2 suppliers