Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:510ohm; Resistance Tolerance:+/- 5%; Power Rating:... CRCW0603510RJNEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:510ohm; Resistance Tolerance:+/- 5%; Power Rating:...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:510ohm; Resistance Tolerance:+/- 5%; Power Rating:...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:510ohm; Resistance Tolerance:+/- 5%; Power Rating:... - CRCW0603510RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:510ohm; Resistance Tolerance:+/- 5%; Power Rating:...
CRCW0603510RJNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:510ohm; Resistance Tolerance:+/- 5%; Power Rating:... CRCW0603510RJNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:510ohm; Resistance Tolerance:+/- 5%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:510ohm; Resistance Tolerance:+/- 5%; Power Rating:...

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1329197-CRCW0603510RJNEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1329197-CRCW0603510RJNEA
Resistors - Chip Resistor - Surface Mount 1329197-CRCW0603510RJNEA
Manufacturer: Vishay Dale Win Source Part Number: 1329197-CRCW0603510R JNEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 510 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-510GDKR,D11/CRCW 0603 200 510R 5% ET1 E3,541-510GCT,541-51 0GTR Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1329197-CRCW0603510RJNEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 510 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-510GDKR,D11/CRCW0603 200 510R 5% ET1 E3,541-510GCT,541-510GTR
Base Product Number: CRCW0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Automotive 75V 100mW Resistor - 52-CRCW0603510RJNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 100mW Resistor
52-CRCW0603510RJNEA
Automotive 75V 100mW Resistor 52-CRCW0603510RJNEA
0603 Thick Film Resistor, 510R, 5%, 75V, 100mW, AEC-Q200 Product overview: CRCW0603510RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603510RJNEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 510R, 5%, 75V, 100mW, AEC-Q200 Product overview: CRCW0603510RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603510RJNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-510GTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-510GTR-ND
Chip Resistor - Surface Mount 541-510GTR-ND
510 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

510 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-510GCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-510GCT-ND
Chip Resistor - Surface Mount 541-510GCT-ND
510 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

510 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-510GDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-510GDKR-ND
Chip Resistor - Surface Mount 541-510GDKR-ND
510 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

510 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 510R, 5%, 0.1W, 0603, Reel; Resistance Vishay - 29H3925 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 510R, 5%, 0.1W, 0603, Reel; Resistance Vishay
29H3925
Res, Thick Film, 510R, 5%, 0.1W, 0603, Reel; Resistance Vishay 29H3925
RES, THICK FILM, 510R, 5%, 0.1W, 0603, REEL; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 510R, 5%, 0.1W, 0603, REEL; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 510R, 5%, 0.1W, 0603; Resistance Vishay - 59M6823 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 510R, 5%, 0.1W, 0603; Resistance Vishay
59M6823
Res, Thick Film, 510R, 5%, 0.1W, 0603; Resistance Vishay 59M6823
RES, THICK FILM, 510R, 5%, 0.1W, 0603; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 510R, 5%, 0.1W, 0603; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0603510RJNEA 1329197-CRCW0603510RJNEA 52-CRCW0603510RJNEA 541-510GTR-ND 29H3925 59M6823
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:510ohm; Resistance Tolerance:+/- 5%; Power Rating:... Resistors - Chip Resistor - Surface Mount Automotive 75V 100mW Resistor Chip Resistor - Surface Mount Res, Thick Film, 510R, 5%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 510R, 5%, 0.1W, 0603; Resistance Vishay
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 510 ohms 510 ohms 510 ohms 510 ohms 510 ohms 510 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.1000 watts 0.1250 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details