Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0603510RFKEAHP

Description
510 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
510 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-510SCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-510SCT-ND
Chip Resistor - Surface Mount 541-510SCT-ND
510 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

510 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-510STR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-510STR-ND
Chip Resistor - Surface Mount 541-510STR-ND
510 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

510 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-510SDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-510SDKR-ND
Chip Resistor - Surface Mount 541-510SDKR-ND
510 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

510 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 510 OHM .25W 1% 0603 SMD - CRCW0603510RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM .25W 1% 0603 SMD
CRCW0603510RFKEAHP
RES 510 OHM .25W 1% 0603 SMD CRCW0603510RFKEAHP
RES 510ohm .25W 1% 0603 SMD

RES 510ohm .25W 1% 0603 SMD

Supplier's Site
Res, 510 Ohm, Aec-Q200, 0.33W, 0603 Rohs Compliant Vishay - 33AK3044 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510 Ohm, Aec-Q200, 0.33W, 0603 Rohs Compliant Vishay
33AK3044
Res, 510 Ohm, Aec-Q200, 0.33W, 0603 Rohs Compliant Vishay 33AK3044
RES, 510 OHM, AEC-Q200, 0.33W, 0603 ROHS COMPLIANT: YES

RES, 510 OHM, AEC-Q200, 0.33W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-510SCT-ND CRCW0603510RFKEAHP 33AK3044
Product Name Chip Resistor - Surface Mount RES 510 OHM .25W 1% 0603 SMD Res, 510 Ohm, Aec-Q200, 0.33W, 0603 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Resistance Range 510 ohms 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details