Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 510 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW0603510RFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 510 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 510 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 510 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W3039 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 510 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W3039
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 510 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W3039
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 510 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 510 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W3039
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 510 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details