Vishay Precision Group Automotive 75V 100mW Resistor CRCW0603510RFKEA

Description
510R 1% 0603 Thick Film Resistor, 75V, 100mW, AEC-Q200 Product overview: CRCW0603510RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603510RFKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
510R 1% 0603 Thick Film Resistor, 75V, 100mW, AEC-Q200 Product overview: CRCW0603510RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603510RFKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 75V 100mW Resistor - 52-CRCW0603510RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 100mW Resistor
52-CRCW0603510RFKEA
Automotive 75V 100mW Resistor 52-CRCW0603510RFKEA
510R 1% 0603 Thick Film Resistor, 75V, 100mW, AEC-Q200 Product overview: CRCW0603510RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603510RFKEA can be used for catalog matching and distributor lookup.

510R 1% 0603 Thick Film Resistor, 75V, 100mW, AEC-Q200 Product overview: CRCW0603510RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603510RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:510ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW0603510RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:510ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW0603510RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:510ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0603510RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:510ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:510ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Chip Resistor - Surface Mount - 541-510HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-510HTR-ND
Chip Resistor - Surface Mount 541-510HTR-ND
510 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

510 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-510HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-510HCT-ND
Chip Resistor - Surface Mount 541-510HCT-ND
510 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

510 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-510HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-510HDKR-ND
Chip Resistor - Surface Mount 541-510HDKR-ND
510 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

510 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6790504 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790504
Surface Mount Resistors 6790504
Vishay CRCW0603510RFKEA

Vishay CRCW0603510RFKEA

Supplier's Site
Surface Mount Resistors - 1694422 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694422
Surface Mount Resistors 1694422
Vishay CRCW0603510RFKEA

Vishay CRCW0603510RFKEA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0603510RFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0603510RFKEA
Resistors - Chip Resistor - Surface Mount CRCW0603510RFKEA
RES SMD 510 OHM 1% 1/10W 0603

RES SMD 510 OHM 1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603510RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603510RFKEA
Chip Resistor - Surface Mount CRCW0603510RFKEA
RES SMD 510 OHM 1% 1/10W 0603

RES SMD 510 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 510R, 1%, 0.1W, 0603; Resistance Vishay - 52K8596 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 510R, 1%, 0.1W, 0603; Resistance Vishay
52K8596
Res, Thick Film, 510R, 1%, 0.1W, 0603; Resistance Vishay 52K8596
RES, THICK FILM, 510R, 1%, 0.1W, 0603; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 510R, 1%, 0.1W, 0603; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 510R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8597 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 510R, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8597
Res, Thick Film, 510R, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8597
RES, THICK FILM, 510R, 1%, 0.1W, 0603, REEL; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 510R, 1%, 0.1W, 0603, REEL; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 510 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5404 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 510 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5404
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 510 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5404
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 510 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 510 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 510 OHM 1% 1/10W 0603 - 873-CRCW0603510RFKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 510 OHM 1% 1/10W 0603
873-CRCW0603510RFKEA
RES SMD 510 OHM 1% 1/10W 0603 873-CRCW0603510RFKEA
RES SMD 510 OHM 1% 1/10W 0603

RES SMD 510 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW0603510RFKEA CRCW0603510RFKEA 541-510HTR-ND 6790504 CRCW0603510RFKEA CRCW0603510RFKEA 52K8596 52K8597 61M5404 873-CRCW0603510RFKEA
Product Name Automotive 75V 100mW Resistor Thick Film Chip ResistorSeries:CRCW; Resistance:510ohm; Resistance Tolerance:+/- 1%; Power Rating:... Chip Resistor - Surface Mount Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 510R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 510R, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 510 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay RES SMD 510 OHM 1% 1/10W 0603
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 510 ohms 510 ohms 510 ohms 510 ohms 510 ohms 510 ohms 510 ohms 510 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD303GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details