Vishay Intertechnology, Inc. RES 510K OHM 1/10W 5% 0603 SMD CRCW0603510KJNTA

Description
RES 510Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 510Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510K OHM 1/10W 5% 0603 SMD - CRCW0603510KJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510K OHM 1/10W 5% 0603 SMD
CRCW0603510KJNTA
RES 510K OHM 1/10W 5% 0603 SMD CRCW0603510KJNTA
RES 510Kohm 1/10W 5% 0603 SMD

RES 510Kohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603510KJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603510KJNTA-ND
Chip Resistor - Surface Mount CRCW0603510KJNTA-ND
510 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

510 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 510K 5% 200 Rt1 Rohs Compliant Vishay - 48P9480 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 510K 5% 200 Rt1 Rohs Compliant Vishay
48P9480
Crcw0603 510K 5% 200 Rt1 Rohs Compliant Vishay 48P9480
CRCW0603 510K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 510K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603510KJNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603510KJNTA
Chip Resistor - Surface Mount CRCW0603510KJNTA
RES SMD 510K OHM 5% 1/10W 0603

RES SMD 510K OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW0603510KJNTA CRCW0603510KJNTA-ND 48P9480 CRCW0603510KJNTA
Product Name RES 510K OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Crcw0603 510K 5% 200 Rt1 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 510000 ohms 510000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details