Vishay Intertechnology, Inc. RESISTOR 51OHM 1/16W 5% 0603SM CRCW0603510J

Description
RESISTOR 51OHM 1/16W 5% 0603SM
Request a Quote
Description
RESISTOR 51OHM 1/16W 5% 0603SM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 51OHM 1/16W 5% 0603SM - CRCW0603510J - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 51OHM 1/16W 5% 0603SM
CRCW0603510J
RESISTOR 51OHM 1/16W 5% 0603SM CRCW0603510J
RESISTOR 51OHM 1/16W 5% 0603SM

RESISTOR 51OHM 1/16W 5% 0603SM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603510J
Product Name RESISTOR 51OHM 1/16W 5% 0603SM
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details