Vishay Intertechnology, Inc. RES 5K10 1% 0.063W 0603 CRCW06035101FRT1

Description
RES 5K10 1% 0.063W 0603
Request a Quote
Description
RES 5K10 1% 0.063W 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 5K10 1% 0.063W 0603 - CRCW06035101FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5K10 1% 0.063W 0603
CRCW06035101FRT1
RES 5K10 1% 0.063W 0603 CRCW06035101FRT1
RES 5K10 1% 0.063W 0603

RES 5K10 1% 0.063W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06035101FRT1
Product Name RES 5K10 1% 0.063W 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details