Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:4.99ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW06034R99FNTA

Description
Thick Film ResistorSeries:CRCW; Resistance:4.99ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:4.99ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:4.99ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW06034R99FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:4.99ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW06034R99FNTA
Thick Film ResistorSeries:CRCW; Resistance:4.99ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW06034R99FNTA
Thick Film ResistorSeries:CRCW; Resistance:4.99ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:4.99ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW06034R99FNTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06034R99FNTATR-ND
Chip Resistor - Surface Mount 541-CRCW06034R99FNTATR-ND
4.99 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.99 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06034R99FNTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06034R99FNTACT-ND
Chip Resistor - Surface Mount 541-CRCW06034R99FNTACT-ND
RES SMD 4.99 OHM 1% 1/10W 0603

RES SMD 4.99 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06034R99FNTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06034R99FNTADKR-ND
Chip Resistor - Surface Mount 541-CRCW06034R99FNTADKR-ND
RES SMD 4.99 OHM 1% 1/10W 0603

RES SMD 4.99 OHM 1% 1/10W 0603

Buy Now Datasheet
Res, Thick Film, 4R99, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4197 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R99, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4197
Res, Thick Film, 4R99, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4197
RES, THICK FILM, 4R99, 1%, 0.1W, 0603, REEL; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 4R99, 1%, 0.1W, 0603, REEL; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06034R99FNTA 541-CRCW06034R99FNTATR-ND 07J4197
Product Name Thick Film ResistorSeries:CRCW; Resistance:4.99ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Chip Resistor - Surface Mount Res, Thick Film, 4R99, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 4.99 ohms 4.99 ohms 4.99 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details