Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06034R99FKTA

Description
RES SMD 4.99 OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 4.99 OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW06034R99FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06034R99FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW06034R99FKTADKR-ND
RES SMD 4.99 OHM 1% 1/10W 0603

RES SMD 4.99 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06034R99FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06034R99FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW06034R99FKTACT-ND
RES SMD 4.99 OHM 1% 1/10W 0603

RES SMD 4.99 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06034R99FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06034R99FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW06034R99FKTATR-ND
4.99 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.99 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 4.99ohms 1% - CRCW06034R99FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 4.99ohms 1%
CRCW06034R99FKTA
Thick Film Resistors - SMD 1/10watt 4.99ohms 1% CRCW06034R99FKTA
Thick Film Resistors - SMD 1/10watt 4.99ohms 1%

Thick Film Resistors - SMD 1/10watt 4.99ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW06034R99FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06034R99FKTA
Chip Resistor - Surface Mount CRCW06034R99FKTA
RES SMD 4.99 OHM 1% 1/10W 0603

RES SMD 4.99 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 541-CRCW06034R99FKTADKR-ND CRCW06034R99FKTA CRCW06034R99FKTA
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 4.99ohms 1% Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 4.99 ohms 4.99 ohms 4.99 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details