Vishay Intertechnology, Inc. RES 4.87 OHM 1/10W 1% 0603 SMD CRCW06034R87FNTA

Description
RES 4.87ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 4.87ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87 OHM 1/10W 1% 0603 SMD - CRCW06034R87FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87 OHM 1/10W 1% 0603 SMD
CRCW06034R87FNTA
RES 4.87 OHM 1/10W 1% 0603 SMD CRCW06034R87FNTA
RES 4.87ohm 1/10W 1% 0603 SMD

RES 4.87ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06034R87FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06034R87FNTA-ND
Chip Resistor - Surface Mount CRCW06034R87FNTA-ND
4.87 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.87 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 4.87 1% 200 Rt1 Rohs Compliant Vishay - 48P9277 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 4.87 1% 200 Rt1 Rohs Compliant Vishay
48P9277
Crcw0603 4.87 1% 200 Rt1 Rohs Compliant Vishay 48P9277
CRCW0603 4.87 1% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 4.87 1% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06034R87FNTA CRCW06034R87FNTA-ND 48P9277
Product Name RES 4.87 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Crcw0603 4.87 1% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 4.87 ohms 4.87 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details