Vishay Intertechnology, Inc. RES 4.87 OHM 1/10W 1% 0603 SMD CRCW06034R87FNEA

Description
RES 4.87ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 4.87ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87 OHM 1/10W 1% 0603 SMD - CRCW06034R87FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87 OHM 1/10W 1% 0603 SMD
CRCW06034R87FNEA
RES 4.87 OHM 1/10W 1% 0603 SMD CRCW06034R87FNEA
RES 4.87ohm 1/10W 1% 0603 SMD

RES 4.87ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-4.87HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.87HTR-ND
Chip Resistor - Surface Mount 541-4.87HTR-ND
4.87 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.87 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06034R87FNEA 541-4.87HTR-ND
Product Name RES 4.87 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 4.87 ohms 4.87 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD273JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details