Vishay Intertechnology, Inc. Resistor-Fixed-Single-Surface-Mount CRCW06034R75FKTA

Description
Resistor-Fixed-Singl e-Surface-Mount
Request a Quote Datasheet
Description
Resistor-Fixed-Singl e-Surface-Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor-Fixed-Single-Surface-Mount - CRCW06034R75FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Surface-Mount
CRCW06034R75FKTA
Resistor-Fixed-Single-Surface-Mount CRCW06034R75FKTA
Resistor-Fixed-Singl e-Surface-Mount

Resistor-Fixed-Single-Surface-Mount

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW06034R75FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06034R75FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW06034R75FKTADKR-ND
RES SMD 4.75 OHM 1% 1/10W 0603

RES SMD 4.75 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06034R75FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06034R75FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW06034R75FKTATR-ND
4.75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06034R75FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06034R75FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW06034R75FKTACT-ND
RES SMD 4.75 OHM 1% 1/10W 0603

RES SMD 4.75 OHM 1% 1/10W 0603

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06034R75FKTA 541-CRCW06034R75FKTADKR-ND
Product Name Resistor-Fixed-Single-Surface-Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Resistance Range 4.75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers