Vishay Precision Group Chip Resistor - Surface Mount CRCW06034R75FKEA

Description
4.75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4.75HHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.75HHDKR-ND
Chip Resistor - Surface Mount 541-4.75HHDKR-ND
4.75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.75HHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.75HHCT-ND
Chip Resistor - Surface Mount 541-4.75HHCT-ND
4.75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.75HHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.75HHTR-ND
Chip Resistor - Surface Mount 541-4.75HHTR-ND
4.75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 4.75ohms 1% - CRCW06034R75FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 4.75ohms 1%
CRCW06034R75FKEA
Thick Film Resistors - SMD 1/10watt 4.75ohms 1% CRCW06034R75FKEA
Thick Film Resistors - SMD 1/10watt 4.75ohms 1%

Thick Film Resistors - SMD 1/10watt 4.75ohms 1%

Supplier's Site
Res, Thick Film, 4R75, 1%, 0.1W, 0603; Resistance Vishay - 47P3595 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R75, 1%, 0.1W, 0603; Resistance Vishay
47P3595
Res, Thick Film, 4R75, 1%, 0.1W, 0603; Resistance Vishay 47P3595
RES, THICK FILM, 4R75, 1%, 0.1W, 0603; Resistance:4.75ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 4R75, 1%, 0.1W, 0603; Resistance:4.75ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4R75, 1%, 0.1W, 0603, Reel; Resistance Vishay - 83R8228 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R75, 1%, 0.1W, 0603, Reel; Resistance Vishay
83R8228
Res, Thick Film, 4R75, 1%, 0.1W, 0603, Reel; Resistance Vishay 83R8228
RES, THICK FILM, 4R75, 1%, 0.1W, 0603, REEL; Resistance:4.75ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4R75, 1%, 0.1W, 0603, REEL; Resistance:4.75ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-4.75HHDKR-ND CRCW06034R75FKEA 47P3595 83R8228
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 4.75ohms 1% Res, Thick Film, 4R75, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 4R75, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 4.75 ohms 4.75 ohms 4.75 ohms 4.75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details