Vishay Precision Group RES 4.7 OHM 1/10W 5% 0603 SMD CRCW06034R70JNTA

Description
RES 4.7ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 4.7ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7 OHM 1/10W 5% 0603 SMD - CRCW06034R70JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 1/10W 5% 0603 SMD
CRCW06034R70JNTA
RES 4.7 OHM 1/10W 5% 0603 SMD CRCW06034R70JNTA
RES 4.7ohm 1/10W 5% 0603 SMD

RES 4.7ohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06034R70JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06034R70JNTA-ND
Chip Resistor - Surface Mount CRCW06034R70JNTA-ND
4.7 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.7 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,4.7Ohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay - 52M9395 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,4.7Ohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay
52M9395
Resistor,metal Glaze,4.7Ohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay 52M9395
Resistor,Metal Glaze,4.7Ohms,75WV,5 +/-% Tol,-200,200ppm-TC,0 603-Case RoHS Compliant: No

Resistor,Metal Glaze,4.7Ohms,75WV,5+/-% Tol,-200,200ppm-TC,0603-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06034R70JNTA CRCW06034R70JNTA-ND 52M9395
Product Name RES 4.7 OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,4.7Ohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details