Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06034R70JNEC

Description
4.7 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.7 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW06034R70JNECTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06034R70JNECTR-ND
Chip Resistor - Surface Mount 541-CRCW06034R70JNECTR-ND
4.7 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.7 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06034R70JNECCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06034R70JNECCT-ND
Chip Resistor - Surface Mount 541-CRCW06034R70JNECCT-ND
RES SMD 4.7 OHM 5% 1/8W 0603

RES SMD 4.7 OHM 5% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06034R70JNECDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06034R70JNECDKR-ND
Chip Resistor - Surface Mount 541-CRCW06034R70JNECDKR-ND
RES SMD 4.7 OHM 5% 1/8W 0603

RES SMD 4.7 OHM 5% 1/8W 0603

Buy Now Datasheet
D11/crcw0603 200 4R7 5% Et6 E3 Rohs Compliant Vishay - 48P9272 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 200 4R7 5% Et6 E3 Rohs Compliant Vishay
48P9272
D11/crcw0603 200 4R7 5% Et6 E3 Rohs Compliant Vishay 48P9272
D11/CRCW0603 200 4R7 5% ET6 e3 RoHS Compliant: Yes

D11/CRCW0603 200 4R7 5% ET6 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-CRCW06034R70JNECTR-ND 48P9272
Product Name Chip Resistor - Surface Mount D11/crcw0603 200 4R7 5% Et6 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details