Vishay Precision Group RES 4.7 OHM 1/10W 5% 0603 SMD CRCW06034R70JNEA

Description
RES 4.7ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 4.7ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7 OHM 1/10W 5% 0603 SMD - CRCW06034R70JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 1/10W 5% 0603 SMD
CRCW06034R70JNEA
RES 4.7 OHM 1/10W 5% 0603 SMD CRCW06034R70JNEA
RES 4.7ohm 1/10W 5% 0603 SMD

RES 4.7ohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-4.7GTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.7GTR-ND
Chip Resistor - Surface Mount 541-4.7GTR-ND
4.7 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.7 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.7GCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.7GCT-ND
Chip Resistor - Surface Mount 541-4.7GCT-ND
4.7 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.7 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.7GDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.7GDKR-ND
Chip Resistor - Surface Mount 541-4.7GDKR-ND
4.7 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.7 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 4R7, 5%, 0.1W, 0603; Resistance Vishay - 59M6813 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R7, 5%, 0.1W, 0603; Resistance Vishay
59M6813
Res, Thick Film, 4R7, 5%, 0.1W, 0603; Resistance Vishay 59M6813
RES, THICK FILM, 4R7, 5%, 0.1W, 0603; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 4R7, 5%, 0.1W, 0603; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4R7, 5%, 0.1W, 0603, Reel; Resistance Vishay - 96H1157 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R7, 5%, 0.1W, 0603, Reel; Resistance Vishay
96H1157
Res, Thick Film, 4R7, 5%, 0.1W, 0603, Reel; Resistance Vishay 96H1157
RES, THICK FILM, 4R7, 5%, 0.1W, 0603, REEL; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4R7, 5%, 0.1W, 0603, REEL; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW06034R70JNEA 541-4.7GTR-ND 59M6813 96H1157
Product Name RES 4.7 OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 4R7, 5%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 4R7, 5%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details