Vishay Intertechnology, Inc. RES 4.70 OHM 1/10W 1% 0603 SMD CRCW06034R70FNTA

Description
RES 4.70ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 4.70ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.70 OHM 1/10W 1% 0603 SMD - CRCW06034R70FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.70 OHM 1/10W 1% 0603 SMD
CRCW06034R70FNTA
RES 4.70 OHM 1/10W 1% 0603 SMD CRCW06034R70FNTA
RES 4.70ohm 1/10W 1% 0603 SMD

RES 4.70ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06034R70FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06034R70FNTA-ND
Chip Resistor - Surface Mount CRCW06034R70FNTA-ND
4.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06034R70FNTA CRCW06034R70FNTA-ND
Product Name RES 4.70 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567769P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details