Vishay Intertechnology, Inc. 0603,4.64,1%,T/R,RoHS Compliant CRCW06034R64FNEA

Description
0603,4.64,1%,T/R,RoH S Compliant
Request a Quote Datasheet
Description
0603,4.64,1%,T/R,RoH S Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0603,4.64,1%,T/R,RoHS Compliant - CRCW06034R64FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
0603,4.64,1%,T/R,RoHS Compliant
CRCW06034R64FNEA
0603,4.64,1%,T/R,RoHS Compliant CRCW06034R64FNEA
0603,4.64,1%,T/R,RoH S Compliant

0603,4.64,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-4.64HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.64HTR-ND
Chip Resistor - Surface Mount 541-4.64HTR-ND
4.64 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.64 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06034R64FNEA 541-4.64HTR-ND
Product Name 0603,4.64,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Tolerance 1 +/- % 1 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers