Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 442ohms 1% CRCW06034R42FKTA

Description
Thick Film Resistors - SMD 1/10watt 442ohms 1%
Request a Quote
Description
Thick Film Resistors - SMD 1/10watt 442ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 442ohms 1% - CRCW06034R42FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 442ohms 1%
CRCW06034R42FKTA
Thick Film Resistors - SMD 1/10watt 442ohms 1% CRCW06034R42FKTA
Thick Film Resistors - SMD 1/10watt 442ohms 1%

Thick Film Resistors - SMD 1/10watt 442ohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06034R42FKTA
Product Name Thick Film Resistors - SMD 1/10watt 442ohms 1%
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details