Vishay Intertechnology, Inc. RES 4.32 OHM 1/10W 1% 0603 SMD CRCW06034R32FNTA

Description
RES 4.32ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 4.32ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32 OHM 1/10W 1% 0603 SMD - CRCW06034R32FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32 OHM 1/10W 1% 0603 SMD
CRCW06034R32FNTA
RES 4.32 OHM 1/10W 1% 0603 SMD CRCW06034R32FNTA
RES 4.32ohm 1/10W 1% 0603 SMD

RES 4.32ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06034R32FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06034R32FNTA-ND
Chip Resistor - Surface Mount CRCW06034R32FNTA-ND
4.32 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.32 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,4.32Ohms,75Wv,1+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay - 43C4400 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,4.32Ohms,75Wv,1+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay
43C4400
Resistor,metal Glaze,4.32Ohms,75Wv,1+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay 43C4400
Resistor,Metal Glaze,4.32Ohms,75WV, 1+/-% Tol,-200,200ppm-TC,0 603-Case RoHS Compliant: No

Resistor,Metal Glaze,4.32Ohms,75WV,1+/-% Tol,-200,200ppm-TC,0603-Case RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW06034R32FNTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06034R32FNTA
Resistors - Chip Resistor - Surface Mount CRCW06034R32FNTA
RES SMD 4.32 OHM 1% 1/10W 0603

RES SMD 4.32 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW06034R32FNTA CRCW06034R32FNTA-ND 43C4400 CRCW06034R32FNTA
Product Name RES 4.32 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,4.32Ohms,75Wv,1+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 0603; 0603 (1608 Metric)
Resistance Range 4.32 ohms 4.32 ohms 4.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6494FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details