Vishay Intertechnology, Inc. RES 4.30 OHM 1/10W 1% 0603 SMD CRCW06034R30FNTA

Description
RES 4.30ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 4.30ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.30 OHM 1/10W 1% 0603 SMD - CRCW06034R30FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.30 OHM 1/10W 1% 0603 SMD
CRCW06034R30FNTA
RES 4.30 OHM 1/10W 1% 0603 SMD CRCW06034R30FNTA
RES 4.30ohm 1/10W 1% 0603 SMD

RES 4.30ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06034R30FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06034R30FNTA-ND
Chip Resistor - Surface Mount CRCW06034R30FNTA-ND
4.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 4.3 1% 200 Rt1 Rohs Compliant Vishay - 48P9253 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 4.3 1% 200 Rt1 Rohs Compliant Vishay
48P9253
Crcw0603 4.3 1% 200 Rt1 Rohs Compliant Vishay 48P9253
CRCW0603 4.3 1% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 4.3 1% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06034R30FNTA CRCW06034R30FNTA-ND 48P9253
Product Name RES 4.30 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Crcw0603 4.3 1% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 4.3 ohms 4.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573246 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 39 ohms
View Details