Vishay Intertechnology, Inc. RES 4.12 OHM 1/10W 1% 0603 SMD CRCW06034R12FNTA

Description
RES 4.12ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 4.12ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.12 OHM 1/10W 1% 0603 SMD - CRCW06034R12FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12 OHM 1/10W 1% 0603 SMD
CRCW06034R12FNTA
RES 4.12 OHM 1/10W 1% 0603 SMD CRCW06034R12FNTA
RES 4.12ohm 1/10W 1% 0603 SMD

RES 4.12ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06034R12FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06034R12FNTA-ND
Chip Resistor - Surface Mount CRCW06034R12FNTA-ND
4.12 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.12 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW06034R12FNTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06034R12FNTA
Resistors - Chip Resistor - Surface Mount CRCW06034R12FNTA
RES SMD 4.12 OHM 1% 1/10W 0603

RES SMD 4.12 OHM 1% 1/10W 0603

Supplier's Site
Crcw0603 4.12 1% 200 Rt1 Rohs Compliant Vishay - 48P9245 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 4.12 1% 200 Rt1 Rohs Compliant Vishay
48P9245
Crcw0603 4.12 1% 200 Rt1 Rohs Compliant Vishay 48P9245
CRCW0603 4.12 1% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 4.12 1% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW06034R12FNTA CRCW06034R12FNTA-ND CRCW06034R12FNTA 48P9245
Product Name RES 4.12 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Crcw0603 4.12 1% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric) 0603
Resistance Range 4.12 ohms 4.12 ohms 4.12 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6194FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2176074-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6810 ohms
View Details
4 suppliers