Vishay Precision Group RES 4.12 OHM 1/10W 1% 0603 SMD CRCW06034R12FNEA

Description
RES 4.12ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 4.12ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.12 OHM 1/10W 1% 0603 SMD - CRCW06034R12FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12 OHM 1/10W 1% 0603 SMD
CRCW06034R12FNEA
RES 4.12 OHM 1/10W 1% 0603 SMD CRCW06034R12FNEA
RES 4.12ohm 1/10W 1% 0603 SMD

RES 4.12ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-4.12HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.12HTR-ND
Chip Resistor - Surface Mount 541-4.12HTR-ND
4.12 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.12 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D11/crcw0603 200 4R12 1% Et1 E3 Rohs Compliant Vishay - 48P9243 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 200 4R12 1% Et1 E3 Rohs Compliant Vishay
48P9243
D11/crcw0603 200 4R12 1% Et1 E3 Rohs Compliant Vishay 48P9243
D11/CRCW0603 200 4R12 1% ET1 e3 RoHS Compliant: Yes

D11/CRCW0603 200 4R12 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06034R12FNEA 541-4.12HTR-ND 48P9243
Product Name RES 4.12 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount D11/crcw0603 200 4R12 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 4.12 ohms 4.12 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details