Vishay Precision Group Chip Resistor - Surface Mount CRCW06034R02FNEA

Description
4.02 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.02 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW06034R02FNEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06034R02FNEADKR-ND
Chip Resistor - Surface Mount 541-CRCW06034R02FNEADKR-ND
4.02 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.02 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06034R02FNEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06034R02FNEATR-ND
Chip Resistor - Surface Mount 541-CRCW06034R02FNEATR-ND
4.02 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.02 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06034R02FNEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06034R02FNEACT-ND
Chip Resistor - Surface Mount 541-CRCW06034R02FNEACT-ND
4.02 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.02 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 4.02 OHM 1/10W 1% 0603 SMD - CRCW06034R02FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02 OHM 1/10W 1% 0603 SMD
CRCW06034R02FNEA
RES 4.02 OHM 1/10W 1% 0603 SMD CRCW06034R02FNEA
RES 4.02ohm 1/10W 1% 0603 SMD

RES 4.02ohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 4R02, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8504 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R02, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8504
Res, Thick Film, 4R02, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8504
RES, THICK FILM, 4R02, 1%, 0.1W, 0603, REEL; Resistance:4.02ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4R02, 1%, 0.1W, 0603, REEL; Resistance:4.02ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4R02, 1%, 0.1W, 0603; Resistance Vishay - 52K8503 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R02, 1%, 0.1W, 0603; Resistance Vishay
52K8503
Res, Thick Film, 4R02, 1%, 0.1W, 0603; Resistance Vishay 52K8503
RES, THICK FILM, 4R02, 1%, 0.1W, 0603; Resistance:4.02ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 4R02, 1%, 0.1W, 0603; Resistance:4.02ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW06034R02FNEADKR-ND CRCW06034R02FNEA 52K8504 52K8503
Product Name Chip Resistor - Surface Mount RES 4.02 OHM 1/10W 1% 0603 SMD Res, Thick Film, 4R02, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 4R02, 1%, 0.1W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 4.02 ohms 4.02 ohms 4.02 ohms 4.02 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176094-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 187000 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details