Vishay Intertechnology, Inc. RES 4.02 OHM 1/10W 1% 0603 SMD CRCW06034R02FKEA

Description
RES 4.02ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 4.02ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02 OHM 1/10W 1% 0603 SMD - CRCW06034R02FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02 OHM 1/10W 1% 0603 SMD
CRCW06034R02FKEA
RES 4.02 OHM 1/10W 1% 0603 SMD CRCW06034R02FKEA
RES 4.02ohm 1/10W 1% 0603 SMD

RES 4.02ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-4.02HHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.02HHDKR-ND
Chip Resistor - Surface Mount 541-4.02HHDKR-ND
4.02 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.02 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.02HHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.02HHCT-ND
Chip Resistor - Surface Mount 541-4.02HHCT-ND
4.02 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.02 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.02HHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.02HHTR-ND
Chip Resistor - Surface Mount 541-4.02HHTR-ND
4.02 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.02 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, 4R02, 1%, 0.1W, 0603 Rohs Compliant Vishay - 84AH5233 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 4R02, 1%, 0.1W, 0603 Rohs Compliant Vishay
84AH5233
Res, Aec-Q200, 4R02, 1%, 0.1W, 0603 Rohs Compliant Vishay 84AH5233
RES, AEC-Q200, 4R02, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 4R02, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06034R02FKEA 541-4.02HHDKR-ND 84AH5233
Product Name RES 4.02 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Aec-Q200, 4R02, 1%, 0.1W, 0603 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 4.02 ohms 4.02 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers