Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 4.99Mohms 1% CRCW06034M99FKEB

Description
Thick Film Resistors - SMD 1/10watt 4.99Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 4.99Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 4.99Mohms 1% - CRCW06034M99FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 4.99Mohms 1%
CRCW06034M99FKEB
Thick Film Resistors - SMD 1/10watt 4.99Mohms 1% CRCW06034M99FKEB
Thick Film Resistors - SMD 1/10watt 4.99Mohms 1%

Thick Film Resistors - SMD 1/10watt 4.99Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW06034M99FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06034M99FKEB-ND
Chip Resistor - Surface Mount CRCW06034M99FKEB-ND
4.99 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.99 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06034M99FKEB CRCW06034M99FKEB-ND
Product Name Thick Film Resistors - SMD 1/10watt 4.99Mohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 4.99E6 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C335J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details