Vishay Precision Group Thick Film Resistors - SMD 1/10watt 4.99Mohms 1% CRCW06034M99FKEA

Description
Thick Film Resistors - SMD 1/10watt 4.99Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 4.99Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 4.99Mohms 1% - CRCW06034M99FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 4.99Mohms 1%
CRCW06034M99FKEA
Thick Film Resistors - SMD 1/10watt 4.99Mohms 1% CRCW06034M99FKEA
Thick Film Resistors - SMD 1/10watt 4.99Mohms 1%

Thick Film Resistors - SMD 1/10watt 4.99Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-4.99MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.99MHCT-ND
Chip Resistor - Surface Mount 541-4.99MHCT-ND
4.99 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.99 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.99MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.99MHDKR-ND
Chip Resistor - Surface Mount 541-4.99MHDKR-ND
4.99 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.99 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.99MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.99MHTR-ND
Chip Resistor - Surface Mount 541-4.99MHTR-ND
4.99 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.99 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW06034M99FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06034M99FKEA
Chip Resistor - Surface Mount CRCW06034M99FKEA
RES SMD 4.99M OHM 1% 1/10W 0603

RES SMD 4.99M OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 4M99, 1%, 0.1W, 0603; Resistance Vishay - 72M6838 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M99, 1%, 0.1W, 0603; Resistance Vishay
72M6838
Res, Thick Film, 4M99, 1%, 0.1W, 0603; Resistance Vishay 72M6838
RES, THICK FILM, 4M99, 1%, 0.1W, 0603; Resistance:4.99Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 4M99, 1%, 0.1W, 0603; Resistance:4.99Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4M99, 1%, 0.1W, 0603, Reel; Resistance Vishay - 72M6839 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M99, 1%, 0.1W, 0603, Reel; Resistance Vishay
72M6839
Res, Thick Film, 4M99, 1%, 0.1W, 0603, Reel; Resistance Vishay 72M6839
RES, THICK FILM, 4M99, 1%, 0.1W, 0603, REEL; Resistance:4.99Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M99, 1%, 0.1W, 0603, REEL; Resistance:4.99Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW06034M99FKEA 541-4.99MHCT-ND CRCW06034M99FKEA 72M6838 72M6839
Product Name Thick Film Resistors - SMD 1/10watt 4.99Mohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 4M99, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 4M99, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 4.99E6 ohms 0.0050 ohms 4.99E6 ohms 4.99E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details