Vishay Intertechnology, Inc. RES 4.87M OHM 1/10W 1% 0603 SMD CRCW06034M87FKTA

Description
RES 4.87Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 4.87Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87M OHM 1/10W 1% 0603 SMD - CRCW06034M87FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87M OHM 1/10W 1% 0603 SMD
CRCW06034M87FKTA
RES 4.87M OHM 1/10W 1% 0603 SMD CRCW06034M87FKTA
RES 4.87Mohm 1/10W 1% 0603 SMD

RES 4.87Mohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06034M87FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06034M87FKTA-ND
Chip Resistor - Surface Mount CRCW06034M87FKTA-ND
4.87 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.87 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06034M87FKTA CRCW06034M87FKTA-ND
Product Name RES 4.87M OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 4.87E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176056-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0220 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details