Vishay Precision Group Thick Film Resistors - SMD 1/10watt 4.87Mohms 0.01 CRCW06034M87FKEA

Description
Thick Film Resistors - SMD 1/10watt 4.87Mohms 0.01
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 4.87Mohms 0.01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 4.87Mohms 0.01 - CRCW06034M87FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 4.87Mohms 0.01
CRCW06034M87FKEA
Thick Film Resistors - SMD 1/10watt 4.87Mohms 0.01 CRCW06034M87FKEA
Thick Film Resistors - SMD 1/10watt 4.87Mohms 0.01

Thick Film Resistors - SMD 1/10watt 4.87Mohms 0.01

Supplier's Site
Chip Resistor - Surface Mount - 541-4.87MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.87MHTR-ND
Chip Resistor - Surface Mount 541-4.87MHTR-ND
4.87 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.87 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.87MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.87MHCT-ND
Chip Resistor - Surface Mount 541-4.87MHCT-ND
4.87 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.87 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.87MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.87MHDKR-ND
Chip Resistor - Surface Mount 541-4.87MHDKR-ND
4.87 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.87 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 4.87Mohm, 100Mw, 1%; Resistance Vishay - 51P0285 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.87Mohm, 100Mw, 1%; Resistance Vishay
51P0285
Resistor, Thick Film, 4.87Mohm, 100Mw, 1%; Resistance Vishay 51P0285
RESISTOR, THICK FILM, 4.87MOHM, 100mW, 1%; Resistance:4.87Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 4.87MOHM, 100mW, 1%; Resistance:4.87Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.87 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4255 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.87 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4255
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.87 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4255
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.87 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.87 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4M87, 1%, 0.1W, 0603, Reel; Resistance Vishay - 47P3585 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M87, 1%, 0.1W, 0603, Reel; Resistance Vishay
47P3585
Res, Thick Film, 4M87, 1%, 0.1W, 0603, Reel; Resistance Vishay 47P3585
RES, THICK FILM, 4M87, 1%, 0.1W, 0603, REEL; Resistance:4.87Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M87, 1%, 0.1W, 0603, REEL; Resistance:4.87Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW06034M87FKEA 541-4.87MHTR-ND 51P0285 27W4255
Product Name Thick Film Resistors - SMD 1/10watt 4.87Mohms 0.01 Chip Resistor - Surface Mount Resistor, Thick Film, 4.87Mohm, 100Mw, 1%; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.87 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 4.87E6 ohms 4.87E6 ohms
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-2176073-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 825 ohms
View Details
5 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers