Vishay Precision Group Chip Resistor - Surface Mount CRCW06034M75FKEA

Description
4.75 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.75 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4.75MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.75MHDKR-ND
Chip Resistor - Surface Mount 541-4.75MHDKR-ND
4.75 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.75 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.75MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.75MHTR-ND
Chip Resistor - Surface Mount 541-4.75MHTR-ND
4.75 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.75 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.75MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.75MHCT-ND
Chip Resistor - Surface Mount 541-4.75MHCT-ND
4.75 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.75 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW06034M75FKEA - CRCW06034M75FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW06034M75FKEA
CRCW06034M75FKEA
CRCW06034M75FKEA CRCW06034M75FKEA
CRCW06034M75FKEA

CRCW06034M75FKEA

Supplier's Site
Res, Thick Film, 4M75, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3900 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M75, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3900
Res, Thick Film, 4M75, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3900
RES, THICK FILM, 4M75, 1%, 0.1W, 0603, REEL; Resistance:4.75Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M75, 1%, 0.1W, 0603, REEL; Resistance:4.75Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 4.75 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4254 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 4.75 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4254
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 4.75 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4254
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 4.75 Mohm, 100 mW, 1%, 75 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 4.75 Mohm, 100 mW, 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW06034M75FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06034M75FKEA
Chip Resistor - Surface Mount CRCW06034M75FKEA
RES SMD 4.75M OHM 1% 1/10W 0603

RES SMD 4.75M OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-4.75MHDKR-ND CRCW06034M75FKEA 42K3900 27W4254 CRCW06034M75FKEA
Product Name Chip Resistor - Surface Mount CRCW06034M75FKEA Res, Thick Film, 4M75, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 4.75 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details