Vishay Intertechnology, Inc. RES 4.7M OHM 1/10W 5% 0603 SMD CRCW06034M70JNTA

Description
RES 4.7Mohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 4.7Mohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7M OHM 1/10W 5% 0603 SMD - CRCW06034M70JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7M OHM 1/10W 5% 0603 SMD
CRCW06034M70JNTA
RES 4.7M OHM 1/10W 5% 0603 SMD CRCW06034M70JNTA
RES 4.7Mohm 1/10W 5% 0603 SMD

RES 4.7Mohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06034M70JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06034M70JNTA-ND
Chip Resistor - Surface Mount CRCW06034M70JNTA-ND
4.7 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.7 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 4.7M 5% 200 Rt1 Rohs Compliant Vishay - 48P9236 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 4.7M 5% 200 Rt1 Rohs Compliant Vishay
48P9236
Crcw0603 4.7M 5% 200 Rt1 Rohs Compliant Vishay 48P9236
CRCW0603 4.7M 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 4.7M 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06034M70JNTA CRCW06034M70JNTA-ND 48P9236
Product Name RES 4.7M OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Crcw0603 4.7M 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 4.70E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1694FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details